IEC - International Electrotechnical Commission - ISO/IEC 9314-4:1999
Information technology - Fibre distributed data interface (FDDI) - Part 4: Single-mode fibre physical layer medium dependent (SMF-PMD)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 October 1999 |
| Status: | published |
| Page Count: | 52 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The Fibre Distributed Data Interface (FDDI) is intended for use in a high-performance general purpose multistation network and is designed for efficient operation with a peak data rate of 100... View More
Document History
ISO/IEC 9314-4:1999
October 29, 1999
Information technology - Fibre distributed data interface (FDDI) - Part 4: Single-mode fibre physical layer medium dependent (SMF-PMD)
The Fibre Distributed Data Interface (FDDI) is intended for use in a high-performance general purpose multistation network and is designed for efficient operation with a peak data rate of 100...