IEC - International Electrotechnical Commission - IEC 61196-3-2:1997

Radio frequency cables - Part 3-2: Coaxial cables for digital communication in horinzontal floor wiring - Detail specification for coaxial cables with solid dielectric for local area networks for 185 m reach and up to 10 Mb/s.

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 September 1997
Status: published
Page Count: 9
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Networking): 35.110
abstract:

Relates to the subfamily of coaxial cables for digital communication. Should be used together with IEC 61196-1 and IEC 61196-3. Gives subfamily requirements and severities to be applied.

Document History

IEC 61196-3-2:1997
September 17, 1997
Radio frequency cables - Part 3-2: Coaxial cables for digital communication in horinzontal floor wiring - Detail specification for coaxial cables with solid dielectric for local area networks for 185 m reach and up to 10 Mb/s.
Relates to the subfamily of coaxial cables for digital communication. Should be used together with IEC 61196-1 and IEC 61196-3. Gives subfamily requirements and severities to be applied.
Advertisement