IEC - International Electrotechnical Commission - IEC 61196-3-3:1997
Radio frequency cables - Part 3-3: Coaxial cables for digital communication in horizontal floor wiring - Detail specification for coaxial cables with foamed dielectric for local area networks of 185 m reach and up to 10 Mb/s
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 September 1997 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
| ICS Code (Networking): | 35.110 |
abstract:
Relates to the subfamily of coaxial cables for digital communication. Should be used together with IEC 61196-1 and IEC 61196-3. Gives subfamily requirements and severities to be applied.
Document History
IEC 61196-3-3:1997
September 17, 1997
Radio frequency cables - Part 3-3: Coaxial cables for digital communication in horizontal floor wiring - Detail specification for coaxial cables with foamed dielectric for local area networks of 185 m reach and up to 10 Mb/s
Relates to the subfamily of coaxial cables for digital communication. Should be used together with IEC 61196-1 and IEC 61196-3. Gives subfamily requirements and severities to be applied.