IEC - International Electrotechnical Commission - IEC 61452:1995
Nuclear instrumentation - Measurement of gamma-ray emission rates of radionuclides - Calibration and use of germanium spectrometers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 September 1995 |
| Status: | revised |
| Page Count: | 187 |
| ICS Code (Radiation measurements): | 17.240 |
abstract:
Establishes methods for the calibration and use of germanium spectrometers for the measurement of gamma-ray energies anad emission rates over the energy range from 59 keV to approximately 3 000... View More
Document History
June 4, 2021
Nuclear instrumentation - Measurement of activity or emission rate of gamma-ray emitting radionuclides - Calibration and use of germanium-based spectrometers
IEC 61452:2021 establishes methods for the calibration and use of high purity germanium spectrometers for the measurement of photon energies and emission rates over the energy range from 45 keV to...
IEC 61452:1995
September 13, 1995
Nuclear instrumentation - Measurement of gamma-ray emission rates of radionuclides - Calibration and use of germanium spectrometers
Establishes methods for the calibration and use of germanium spectrometers for the measurement of gamma-ray energies anad emission rates over the energy range from 59 keV to approximately 3 000 keV...