IEC - International Electrotechnical Commission - IEC 61300-2-29:1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-29: Tests - Low air pressure
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 June 1995 |
| Status: | published |
| Page Count: | 7 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-2-29:1995 is to determine the effect on a fibre optic device of reduced air pressure, such as might be encountered at high altitudes.
Document History
IEC 61300-2-29:1995
June 27, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-29: Tests - Low air pressure
IEC 61300-2-29:1995 is to determine the effect on a fibre optic device of reduced air pressure, such as might be encountered at high altitudes.