IEC - International Electrotechnical Commission - IEC 61300-3-11:1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-11: Examinations and measurements - Engagement and separation forces
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 April 1995 |
| Status: | published |
| Page Count: | 7 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-3-11:1995 is to measure the forces or torques which are required to fully couple or uncouple an optical connector set.
Document History
IEC 61300-3-11:1995
April 28, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-11: Examinations and measurements - Engagement and separation forces
IEC 61300-3-11:1995 is to measure the forces or torques which are required to fully couple or uncouple an optical connector set.