IEC - International Electrotechnical Commission - IEC 61203:1992
Synthetic organic esters for electrical purposes - Guide for maintenance of transformer esters in equipment
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 1992 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Insulating oils): | 29.040.10 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
Guide to the maintenance of synthetic organic esters, originally complying with the requirements of IEC 61099, in transformers with rated voltages up to 35 kV.
Document History
IEC 61203:1992
December 15, 1992
Synthetic organic esters for electrical purposes - Guide for maintenance of transformer esters in equipment
Guide to the maintenance of synthetic organic esters, originally complying with the requirements of IEC 61099, in transformers with rated voltages up to 35 kV.