IEC - International Electrotechnical Commission - IEC 61197:1993

Insulating liquids - Linear flame propagation - Test method using a glass-fibre tape

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 1993
Status: published
Page Count: 20
ICS Code (Other insulating materials): 29.035.99
abstract:

Applies to all insulating liquids, used and unused, the kinematic viscosity of which is lower than or equal to 300 mm2/s at 40 °C.

Document History

IEC 61197:1993
September 30, 1993
Insulating liquids - Linear flame propagation - Test method using a glass-fibre tape
Applies to all insulating liquids, used and unused, the kinematic viscosity of which is lower than or equal to 300 mm2/s at 40 °C.
Advertisement