IEC - International Electrotechnical Commission - IEC 61123:1991
Reliability testing - Compliance test plans for success ratio
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 December 1991 |
| Status: | revised |
| Page Count: | 61 |
| ICS Code (Quality in general): | 03.120.01 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
abstract:
Specifies procedures for applying and preparing compliance test plans for success ratio or failure ratio. The procedures are based on the assumption that each trial is statistically independent.... View More
Document History
November 22, 2019
Reliability testing - Compliance test plans for success ratio
IEC 61123:2019 is intended to define a procedure to verify if a reliability of an item/system complies with the stated requirements. The requirement is assumed to be specified as the percentage of...
IEC 61123:1991
December 24, 1991
Reliability testing - Compliance test plans for success ratio
Specifies procedures for applying and preparing compliance test plans for success ratio or failure ratio. The procedures are based on the assumption that each trial is statistically independent....