IEC - International Electrotechnical Commission - IEC 61118:1993

Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape - Type M2

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 August 1993
Status: published
Page Count: 169
ICS Code (Video systems): 33.160.40
abstract:

Defines dimensions and other characteristics of equipment which are necessary to ensure the interchangeability of recorded cassettes. The requirements relate to 525 line-60 field and 625 line-50... View More

Document History

IEC 61118:1993
August 30, 1993
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape - Type M2
Defines dimensions and other characteristics of equipment which are necessary to ensure the interchangeability of recorded cassettes. The requirements relate to 525 line-60 field and 625 line-50...
Advertisement