IEC - International Electrotechnical Commission - IEC 61079-1:1992
Methods of measurement on receivers for satellite broadcasttransmissions in the 12 GHz band - Part 1: Radio-frequencymeasurements on outdoor units
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 August 1992 |
| Status: | published |
| Page Count: | 85 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
abstract:
Applies to the outdoor unit of a receiver for the direct reception of satellite broadcast transmissions in the 12 GHz band. Defines the conditions and methods of measurement to be applied.
Document History
IEC 61079-1:1992
August 10, 1992
Methods of measurement on receivers for satellite broadcasttransmissions in the 12 GHz band - Part 1: Radio-frequencymeasurements on outdoor units
Applies to the outdoor unit of a receiver for the direct reception of satellite broadcast transmissions in the 12 GHz band. Defines the conditions and methods of measurement to be applied.