IEC - International Electrotechnical Commission - IEC 60107-5:1992
Recommended methods of measurement on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 September 1992 |
| Status: | published |
| Page Count: | 31 |
| ICS Code (Television receivers): | 33.160.25 |
abstract:
Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by... View More
Document History
June 4, 1999
Recommended methods of measurements on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by a...
February 5, 1999
Amendment 1 - Recommended methods of measurement on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
A description is not available for this item.
IEC 60107-5:1992
September 15, 1992
Recommended methods of measurement on receivers for television broadcast transmissions - Part 5: Electrical measurements on multichannel sound television receivers using the NICAM two-channel digital sound-system
Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by a...