IEC - International Electrotechnical Commission - IEC 61068-1:1991
Specification for polyester fibre woven tapes - Part 1: Definitions, designation and general requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 1991 |
| Status: | published |
| Page Count: | 11 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Specifies requirements for tapes woven on shuttleless looms for continuous filament polyester fibres. Nominal thickness of 0,13 mm and 0,25 mm and nominal widths of 15 mm, 20 mm and 25 mm are... View More
Document History
IEC 61068-1:1991
June 15, 1991
Specification for polyester fibre woven tapes - Part 1: Definitions, designation and general requirements
Specifies requirements for tapes woven on shuttleless looms for continuous filament polyester fibres. Nominal thickness of 0,13 mm and 0,25 mm and nominal widths of 15 mm, 20 mm and 25 mm are covered.