IEC - International Electrotechnical Commission - IEC 62561-5:2017

Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 July 2017
Status: revised
Page Count: 33
ICS Code (Electrical engineering in general): 29.020
ICS Code (Lightning protection): 91.120.40
abstract:

IEC 62561-5:2017 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals.
Lightning protection system... View More

Document History

December 5, 2023
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
IEC 62561-5:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 5, 2023
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
IEC 62561-5:2023 is available as IEC 62561-5:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62561-5:2017
July 28, 2017
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
IEC 62561-5:2017 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system...
June 23, 2011
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
IEC 62561-5:2011 specifies the requirements and tests for - earth electrode inspection housings (earth pit), - earth electrode seals. Lightning protection system components (LPSC) may also be...
Advertisement