IEC - International Electrotechnical Commission - IEC 62820-1-2:2017
Building intercom systems - Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 July 2017 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Alarm and warning systems): | 13.320 |
abstract:
IEC 62820-1-2:2017 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a... View More
Document History
IEC 62820-1-2:2017
July 26, 2017
Building intercom systems - Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
IEC 62820-1-2:2017 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a...