IEC - International Electrotechnical Commission - IEC 61970-CGMES:2022
Energy management system application program interface (EMS-API) - Common Grid Model Exchange Specification (CGMES)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 February 2022 |
| Status: | published |
| Page Count: | 4,315 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
This pack contains the following IEC 61970 International Standards that are needed to cover the Common Grid Model Exchange Specification (CGMES):
IEC 61970-301:2020+AMD1:
Document History
IEC 61970-CGMES:2022
February 22, 2022
Energy management system application program interface (EMS-API) - Common Grid Model Exchange Specification (CGMES)
This pack contains the following IEC 61970 International Standards that are needed to cover the Common Grid Model Exchange Specification (CGMES): IEC 61970-301:2020+AMD1:2022 CSV IEC 61970-302:2018...