IEC - International Electrotechnical Commission - IEC 60317-56:2017
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 August 2017 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-56:2017 specifies the requirements of solderable fully insulated (FIW) zero-defect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may be... View More
Document History
IEC 60317-56:2017
August 9, 2017
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
IEC 60317-56:2017 specifies the requirements of solderable fully insulated (FIW) zero-defect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may be...
May 15, 2012
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter 0,040 mm to 1,600 mm, class 180
IEC 60317-56:2012 specifies the requirements of solderable fully insulated (FIW) zero-defect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may be...