IEC - International Electrotechnical Commission - IEC TS 61970-600-2:2017

Energy management system application program interface (EMS-API) - Part 600-2: Common Grid Model Exchange Specification (CGMES) - Exchange profiles specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 July 2017
Status: revised
Page Count: 329
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

IEC 61970-600-2:2017(E) details the requirements of the exchange profiles belonging to the CGMES. The CGMES is defined using information on the Common Information Model (CIM) available in the... View More

Document History

IEC TS 61970-600-2:2017
July 26, 2017
Energy management system application program interface (EMS-API) - Part 600-2: Common Grid Model Exchange Specification (CGMES) - Exchange profiles specification
IEC 61970-600-2:2017(E) details the requirements of the exchange profiles belonging to the CGMES. The CGMES is defined using information on the Common Information Model (CIM) available in the public...
Advertisement