IEC - International Electrotechnical Commission - IEC 62056-6-1:2017

Electricity metering data exchange - The DLMS/COSEM suite - Part 6-1: Object Identification System (OBIS)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 August 2017
Status: revised
Page Count: 93
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Networking): 35.110
ICS Code (Electricity supply systems): 91.140.50
abstract:

IEC 62056-6-1:2017 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes.... View More

Document History

December 11, 2023
Electricity metering data exchange - The DLMS®/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 11, 2023
Electricity metering data exchange - The DLMS®/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2023 is available as IEC 62056-6-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62056-6-1:2017
August 9, 2017
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2017 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. This...
November 19, 2015
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2015 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. OBIS...
May 30, 2013
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2013 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. OBIS...
Advertisement