IEC - International Electrotechnical Commission - IEC 60884-2-5:2017
Plugs and socket-outlets for household and similar purposes - Part 2-5: Particular requirements for adaptors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 2017 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
abstract:
IEC 60884-2-5:2017 applies to adaptors for a.c. only with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 32 A,... View More
Document History
IEC 60884-2-5:2017
May 11, 2017
Plugs and socket-outlets for household and similar purposes - Part 2-5: Particular requirements for adaptors
IEC 60884-2-5:2017 applies to adaptors for a.c. only with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 32 A, intended...
July 28, 1995
Plugs and socket-outlets for household and similar purposes - Part 2: Particular requirements for adaptors
This standard applies to shuttered and non-shuttered, fused and non-fused adaptors for a.c. only.