IEC - International Electrotechnical Commission - IEC TR 62453-51-31:2017
Field device tool (FDT) interface specification - Part 51-31: Communication implementation for common object model - IEC 61784 CP 3/1 and CP 3/2
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 2017 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC TR 62435-51-31:2017(E) provides information for integrating the PROFIBUS protocol into the COM-based implementation of FDT interface specification (IEC TR 62453‑41). This part of... View More
Document History
IEC TR 62453-51-31:2017
June 15, 2017
Field device tool (FDT) interface specification - Part 51-31: Communication implementation for common object model - IEC 61784 CP 3/1 and CP 3/2
IEC TR 62435-51-31:2017(E) provides information for integrating the PROFIBUS protocol into the COM-based implementation of FDT interface specification (IEC TR 62453‑41). This part of IEC 62453...