IEC - International Electrotechnical Commission - IEC TR 63091:2017
Study for the derating curve of surface mount fixed resistors - Derating curves based on terminal part temperature
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 May 2017 |
| Status: | published |
| Page Count: | 123 |
| ICS Code (Fixed resistors): | 31.040.10 |
abstract:
IEC TR 63091:2017(E) is a technical report and is applicable to SMB resistors with sizes equal or smaller than the RR6332M, including the typical rectangular and cylindrical SMD resistors... View More
Document History
IEC TR 63091:2017
May 24, 2017
Study for the derating curve of surface mount fixed resistors - Derating curves based on terminal part temperature
IEC TR 63091:2017(E) is a technical report and is applicable to SMB resistors with sizes equal or smaller than the RR6332M, including the typical rectangular and cylindrical SMD resistors mentioned...