IEC - International Electrotechnical Commission - IEC 62561-3:2017
Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISG)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 2017 |
| Status: | revised |
| Page Count: | 23 |
| ICS Code (Lightning protection): | 91.120.40 |
abstract:
IEC 62561-3:2017 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems.
ISGs can be used to indirectly bond a lightning protection system to... View More
Document History
July 5, 2023
Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISGs)
IEC 62561-3:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 5, 2023
Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISGs)
IEC 62561-3:2023 is available as IEC 62561-3:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62561-3:2017
June 15, 2017
Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISG)
IEC 62561-3:2017 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other...
February 10, 2012
Lightning protection system components (LPSC) - Part 3: Requirements for isolating spark gaps (ISG)
IEC 62561-3:2012 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other...