IEC - International Electrotechnical Commission - IEC TR 62453-52-32:2017
Field device tool (FDT) interface specification - Part 52-32: Communication implementation for common language infrastructure - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 June 2017 |
| Status: | published |
| Page Count: | 51 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC TR 62453-52-32:2017(E) which is a Technical Report, provides information for integrating the PROFINET® technology
Document History
IEC TR 62453-52-32:2017
June 16, 2017
Field device tool (FDT) interface specification - Part 52-32: Communication implementation for common language infrastructure - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
IEC TR 62453-52-32:2017(E) which is a Technical Report, provides information for integrating the PROFINET® technology into the CLI-based implementation of FDT interface specification (IEC TR...