IEC - International Electrotechnical Commission - IEC 60287-3-1:2017

Electric cables - Calculation of the current rating - Part 3-1: Operating conditions - Site reference conditions

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 June 2017
Status: published
Page Count: 49
ICS Code (Cables): 29.060.20
abstract:

IEC 60287-3-1:2017 is available as IEC 60287-3-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

June 8, 2017
Electric cables - Calculation of the current rating - Part 3-1: Operating conditions - Site reference conditions
IEC 60287-3-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60287-3-1:2017
June 8, 2017
Electric cables - Calculation of the current rating - Part 3-1: Operating conditions - Site reference conditions
IEC 60287-3-1:2017 is available as IEC 60287-3-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Electric cables - Calculation of the current rating - Part 3-1: Sections on operating conditions - Reference operating conditions and selection of cable type
Is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or in steel pipes,...
February 23, 1999
Amendment 1 - Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 1: Reference operating conditions and selection of cable type
A description is not available for this item.
August 8, 1995
Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 1: Reference operating conditions and selection of cable type
Is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or in steel pipes,...
Advertisement