IEC - International Electrotechnical Commission - IEC 62386-303:2017
Digital addressable lighting interface - Part 303: Particular requirements - Input devices - Occupancy sensor
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 May 2017 |
| Status: | published |
| Page Count: | 44 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62386-303:2017 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC... View More
Document History
IEC 62386-303:2017
May 19, 2017
Digital addressable lighting interface - Part 303: Particular requirements - Input devices - Occupancy sensor
IEC 62386-303:2017 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This...