IEC - International Electrotechnical Commission - IEC 61000-2-2:2002/AMD1:2017
Amendment 1 - Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 June 2017 |
| Status: | published |
| Page Count: | 32 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
Document History
May 9, 2018
Amendment 2 - Electromagnetic compatibility (EMC) - Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
A description is not available for this item.
May 9, 2018
Electromagnetic compatibility (EMC) - Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
IEC 61000-2-2:2002+A1:2017+A2:2018 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It...
IEC 61000-2-2:2002/AMD1:2017
June 27, 2017
Amendment 1 - Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
A description is not available for this item.
June 27, 2017
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
IEC 61000-2-2:2002+A1:2017 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives...
March 28, 2002
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
This standard is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives compatibility...
May 31, 1990
Electromagnetic compatibility (EMC) - Part 2: Environment - Section 2: Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
Gives compatibility levels to be considered in public low-voltage supply systems with regard to the above-mentioned phenomena. Compatibility levels are intended to serve as reference values for...