IEC - International Electrotechnical Commission - IEC/IEEE 62704-2:2017
Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communications devices, 30 MHz to 6 GHz - Part 2: Specific requirements for finite difference time domain (FDTD) modelling of exposure from vehicle mounted antennas
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 June 2017 |
| Status: | published |
| Page Count: | 108 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
IEC/IEEE 62704-2:2017 establishes the concepts, techniques, validation procedures, uncertainties and limitations of the finite difference time domain technique (FDTD) when used for determining the... View More
Document History
IEC/IEEE 62704-2:2017
June 28, 2017
Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communications devices, 30 MHz to 6 GHz - Part 2: Specific requirements for finite difference time domain (FDTD) modelling of exposure from vehicle mounted antennas
IEC/IEEE 62704-2:2017 establishes the concepts, techniques, validation procedures, uncertainties and limitations of the finite difference time domain technique (FDTD) when used for determining the...