IEC - International Electrotechnical Commission - IEC TR 61869-100:2017
Instrument transformers - Part 100: Guidance for application of current transformers in power system protection
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 January 2017 |
| Status: | published |
| Page Count: | 135 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
IEC TR 61869-100:2017(E) is applicable to inductive protective current transformers meeting the requirements of the IEC 61869-2 standard.
It may help relay manufacturers, CT manufacturers and... View More
Document History
October 18, 2023
Corrigendum 1 - Instrument transformers - Part 100: Guidance for application of current transformers in power system protection
A description is not available for this item.
IEC TR 61869-100:2017
January 20, 2017
Instrument transformers - Part 100: Guidance for application of current transformers in power system protection
IEC TR 61869-100:2017(E) is applicable to inductive protective current transformers meeting the requirements of the IEC 61869-2 standard. It may help relay manufacturers, CT manufacturers and project...