IEC - International Electrotechnical Commission - IEC 61970-301:2016 RLV

Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 December 2016
Status: revised
Page Count: 1,423
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

IEC 61970-301:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

February 22, 2022
Amendment 1 - Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base
A description is not available for this item.
Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base
IEC 61970-301:2020+AMD1:2022 lays down the common information model (CIM), which is an abstract model that represents all the major objects in an electric utility enterprise typically involved in...
June 26, 2020
Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base
IEC 61970-301:2020 lays down the common information model (CIM), which is an abstract model that represents all the major objects in an electric utility enterprise typically involved in utility...
December 16, 2016
Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base
IEC 61970-301:2016 is available as IEC 61970-301:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61970-301:2016 RLV
December 16, 2016
Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base
IEC 61970-301:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 13, 2013
Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base
IEC 61970-301:2013 defines the Common Information Model (CIM), that is an abstract model representing all the major objects in an electric utility enterprise typically involved in utility operations....
May 23, 2013
Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base
IEC 61970-301:2013 deals with the common information model (CIM), an abstract model that represents all the major objects in an electric utility enterprise typically involved in utility operations....
August 26, 2011
Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base
IEC 61970-301:2011 deals with the common information model (CIM), an abstract model that represents all the major objects in an electric utility enterprise typically involved in utility operations....
April 7, 2009
Energy management system application program interface (EMS-API) - Part 301: Common information model (CIM) base
IEC 61970-301:2009(E) defines the Common Information Model (CIM) base set of packages which provide a logical view of the physical aspects of an energy management system including SCADA (Supervisory...
November 26, 2003
Energy management system application program interface (EMS-API) - Part 301: Common Information Model (CIM) base
Defines the Common Information Model Base set of packages which provide a logical view of the physical aspects of Energy Management System information. Is part of the IEC 61970 series, which defines...
Advertisement