IEC - International Electrotechnical Commission - IEC 62739-3:2017

Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 3: Selection guidance of erosion test methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 January 2017
Status: published
Page Count: 32
ICS Code (Electronic component assemblies): 31.190
ICS Code (Mechanical structures for electronic equipment): 31.240
abstract:

IEC 62739-3:2017 describes the selection methodology of an appropriate evaluating test method for the erosion of the metal materials without or with surface processing intended to be used for... View More

Document History

IEC 62739-3:2017
January 6, 2017
Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 3: Selection guidance of erosion test methods
IEC 62739-3:2017 describes the selection methodology of an appropriate evaluating test method for the erosion of the metal materials without or with surface processing intended to be used for...
Advertisement