IEC - International Electrotechnical Commission - IEC 60317-68:2017

Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 January 2017
Status: published
Page Count: 10
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-68:2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it... View More

Document History

Amendment 1 - Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
A description is not available for this item.
Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68:2017+A1:2019 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing...
IEC 60317-68:2017
January 20, 2017
Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68:2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
Advertisement