IEC - International Electrotechnical Commission - IEC 60793-1-60:2017

Optical fibres - Part 1-60: Measurement methods and test procedures - Beat length

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2017
Status: published
Page Count: 19
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60793-1-60:2017 defines test methods for both the phase beat length, and the group beat length. These two parameters are defined differently, and will give different results depending on the... View More

Document History

IEC 60793-1-60:2017
February 7, 2017
Optical fibres - Part 1-60: Measurement methods and test procedures - Beat length
IEC 60793-1-60:2017 defines test methods for both the phase beat length, and the group beat length. These two parameters are defined differently, and will give different results depending on the type...
Advertisement