IEC - International Electrotechnical Commission - ISO/IEC 14776-262:2017

Information technology - Small Computer System Interface (SCSI) - Part 262: SAS Protocol Layer - 2 (SPL-2)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 February 2017
Status: published
Page Count: 785
ICS Code (Interface and interconnection equipment): 35.200
abstract:

ISO/IEC 14776-262:2017(E) This standards defines the model and command set extensions to be used in conjunction with the SCSI Primary Command Set Standard - 4 (SPC-4) to facilitate operation of... View More

Document History

ISO/IEC 14776-262:2017
February 8, 2017
Information technology - Small Computer System Interface (SCSI) - Part 262: SAS Protocol Layer - 2 (SPL-2)
ISO/IEC 14776-262:2017(E) This standards defines the model and command set extensions to be used in conjunction with the SCSI Primary Command Set Standard - 4 (SPC-4) to facilitate operation of SCSI...
Advertisement