IEC - International Electrotechnical Commission - ISO/IEC 23009-5:2017

Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 February 2017
Status: published
Page Count: 47
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
abstract:

ISO/IEC 23009-5:2017 defines the following:

- the functional SAND architecture which identifies the SAND network elements and the nature of SAND messages exchanged among them;

- the... View More

Document History

February 25, 2020
Amendment 1 - Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND) - Improvements on SAND messages
A description is not available for this item.
ISO/IEC 23009-5:2017
February 24, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND)
ISO/IEC 23009-5:2017 defines the following: - the functional SAND architecture which identifies the SAND network elements and the nature of SAND messages exchanged among them; - the semantics of...
Advertisement