IEC - International Electrotechnical Commission - ISO/IEC/IEEE 18882:2017
Information technology - Telecommunications and information exchange between systems - Ubiquitous green community control network: Heterogeneous networks convergence and scalability
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 February 2017 |
| Status: | published |
| Page Count: | 36 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC/IEEE 18882:2017 is based on the protocol defined in IEEE Std 1888?1, IEEE Standard for Ubiquitous Green Community Control Network Protocol, this standard extends component and data type... View More
Document History
ISO/IEC/IEEE 18882:2017
February 24, 2017
Information technology - Telecommunications and information exchange between systems - Ubiquitous green community control network: Heterogeneous networks convergence and scalability
ISO/IEC/IEEE 18882:2017 is based on the protocol defined in IEEE Std 1888?1, IEEE Standard for Ubiquitous Green Community Control Network Protocol, this standard extends component and data type...