IEC - International Electrotechnical Commission - IEC 61169-11:2017
Radio-frequency connectors - Part 11: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 9,5 mm with threaded coupling - characteristic impedance 50 Ω (Type 4,1-9,5)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 March 2017 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
IEC 61169-11:2017, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with threaded coupling,... View More
Document History
IEC 61169-11:2017
March 22, 2017
Radio-frequency connectors - Part 11: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 9,5 mm with threaded coupling - characteristic impedance 50 Ω (Type 4,1-9,5)
IEC 61169-11:2017, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with threaded coupling,...