IEC - International Electrotechnical Commission - IEC 60749-9:2017

Semiconductor devices - Mechanical and climatic test methods - Part 9: Permanence of marking

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 March 2017
Status: published
Page Count: 9
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60749-9:2017 is to determine whether the marks on solid state semiconductor devices will remain legible when subjected to the application and removal of labels or the use of solvents and... View More

Document History

IEC 60749-9:2017
March 3, 2017
Semiconductor devices - Mechanical and climatic test methods - Part 9: Permanence of marking
IEC 60749-9:2017 is to determine whether the marks on solid state semiconductor devices will remain legible when subjected to the application and removal of labels or the use of solvents and cleaning...
August 12, 2003
Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 9: Permanence of marking
Modification of the validity date: now put at 2007.
April 12, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 9: Permanence of marking
Aims at testing and verifying that the markings on semiconductor devices will not become illegible when subject to solvents or cleaning solutions commonly used during the removal of solder flux...
Advertisement