IEC - International Electrotechnical Commission - ISO/IEC 30122-2:2017

Information technology - User interfaces - Voice commands - Part 2: Constructing and testing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 February 2017
Status: published
Page Count: 5
ICS Code (IT applications in office work): 35.240.20
abstract:

ISO 30122-2:2017 provides the technical criterions and test methods of voice commands and its speech recognition engine.

The technical criterions include the phonetic requirements for... View More

Document History

ISO/IEC 30122-2:2017
February 9, 2017
Information technology - User interfaces - Voice commands - Part 2: Constructing and testing
ISO 30122-2:2017 provides the technical criterions and test methods of voice commands and its speech recognition engine. The technical criterions include the phonetic requirements for spoken words...
Advertisement