IEC - International Electrotechnical Commission - IEC 61076-2-113:2017

Connectors for electronic equipment - Product requirements - Part 2-113: Circular connectors - Detail specification for connectors with M12 screw locking with power and signal contacts for data transmission with frequency up to 100 MHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 February 2017
Status: published
Page Count: 72
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 61076-2-113:2017 describes M12 circular connectors with two data pairs and power contacts with current ratings up to 12 A, that are typically used for data and power applications in industrial... View More

Document History

IEC 61076-2-113:2017
February 21, 2017
Connectors for electronic equipment - Product requirements - Part 2-113: Circular connectors - Detail specification for connectors with M12 screw locking with power and signal contacts for data transmission with frequency up to 100 MHz
IEC 61076-2-113:2017 describes M12 circular connectors with two data pairs and power contacts with current ratings up to 12 A, that are typically used for data and power applications in industrial...
Advertisement