IEC - International Electrotechnical Commission - ISO/IEC 2382-37:2017

Information technology - Vocabulary - Part 37: Biometrics

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 February 2017
Status: revised
Page Count: 27
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (Information technology (IT) in general): 35.020
abstract:

ISO/IEC 2382-37:2017 establishes a systematic description of the concepts in the field of biometrics pertaining to recognition of human beings and reconciles variant terms in use in pre-existing... View More

Document History

March 29, 2022
Information technology - Vocabulary - Part 37: Biometrics
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 2382-37:2022 This document establishes a systematic...
ISO/IEC 2382-37:2017
February 6, 2017
Information technology - Vocabulary - Part 37: Biometrics
ISO/IEC 2382-37:2017 establishes a systematic description of the concepts in the field of biometrics pertaining to recognition of human beings and reconciles variant terms in use in pre-existing...
December 13, 2012
Information technology -- Vocabulary -- Part 37: Biometrics
ISO/IEC 2382-37:2012 establishes a systematic description of the concepts in the field of biometrics pertaining to recognition of human beings and reconciles variant terms in use in pre-existing...
Advertisement