IEC - International Electrotechnical Commission - IEC TS 60076-20:2017

Power transformers - Part 20: Energy efficiency

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 January 2017
Status: published
Page Count: 36
ICS Code (Transformers. Reactors): 29.180
abstract:

IEC TS 60076-20:2017(E) is applicable to transformers in the scope of IEC 60076-1. It proposes two methods of defining an energy efficiency index and introduces three methods of evaluating the... View More

Document History

Corrigendum 1 - Power transformers - Part 20: Energy efficiency
A description is not available for this item.
IEC TS 60076-20:2017
January 30, 2017
Power transformers - Part 20: Energy efficiency
IEC TS 60076-20:2017(E) is applicable to transformers in the scope of IEC 60076-1. It proposes two methods of defining an energy efficiency index and introduces three methods of evaluating the energy...
Advertisement