IEC - International Electrotechnical Commission - IEC TR 61243-6:2017
Live working - Voltage detectors - Part 6: Guidelines on non-contact voltage detectors (NCVD) for use at nominal voltages above 1 kV AC
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 March 2017 |
| Status: | published |
| Page Count: | 39 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
abstract:
IEC TR 61243-6:2017(E) is applicable to portable non-contact voltage detectors (NCVD) with built-in power source, to be used to indicate the presence or the absence of the operating... View More
Document History
IEC TR 61243-6:2017
March 3, 2017
Live working - Voltage detectors - Part 6: Guidelines on non-contact voltage detectors (NCVD) for use at nominal voltages above 1 kV AC
IEC TR 61243-6:2017(E) is applicable to portable non-contact voltage detectors (NCVD) with built-in power source, to be used to indicate the presence or the absence of the operating voltage on...