IEC - International Electrotechnical Commission - IEC 60096-0-1:2012+AMD1:2017 CSV

Radio frequency cables - Part 1- 0: Guide to the design of detail specifications - Coaxial cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 January 2017
Status: published
Page Count: 98
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 60096-0-1:2012+A1:2017 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces... View More

Document History

IEC 60096-0-1:2012+AMD1:2017 CSV
January 25, 2017
Radio frequency cables - Part 1- 0: Guide to the design of detail specifications - Coaxial cables
IEC 60096-0-1:2012+A1:2017 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the...
January 25, 2017
Amendment 1 - Radio frequency cables - Part 1- 0: Guide to the design of detail specifications - Coaxial cables
A description is not available for this item.
October 30, 2012
Radio frequency cables - Part 0-1: Guide to the design of detail specifications - Coaxial cables
IEC 60096-0-1:2012 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the second...
Radio Frequency cables - Part 0-1: Guide to the design of detail specifications - Coaxial cables
Gives recommendations for design parameters, including nominal characteristic impedances and diameter over dielectric, and guidance for the design of radio-frequency coaxial cables with braid,...
Amendment 1 - Radio-frequency cables. Part 0: Guide to the design of detailed specifications - Section One: Coaxial cables
A description is not available for this item.
July 31, 1990
Radio-frequency cables. Part 0: Guide to the design of detailed specifications - Section One: Coaxial cables
Gives recommendations for design parameters, including nominal characteristic impedances and diameter over dielectric, and guidance for the design of radio-frequency coaxial cables with braid,...
Advertisement