IEC - International Electrotechnical Commission - IEC 60793-2-70:2017

Optical fibres - Part 2-70: Product specifications - Sectional specification for polarization-maintaining fibres

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2017
Status: published
Page Count: 19
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60793-2-70: 2017 This part of IEC 60793 is applicable to optical fibre types D1, D2, D3, as described in Table 1. These fibres are polarization-maintaining fibre types, and are used or... View More

Document History

IEC 60793-2-70:2017
February 7, 2017
Optical fibres - Part 2-70: Product specifications - Sectional specification for polarization-maintaining fibres
IEC 60793-2-70: 2017 This part of IEC 60793 is applicable to optical fibre types D1, D2, D3, as described in Table 1. These fibres are polarization-maintaining fibre types, and are used or can be...
Advertisement