IEC - International Electrotechnical Commission - ISO/IEC 7816-6:2016
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 June 2016 |
| Status: | revised |
| Page Count: | 28 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7816-6:2016 specifies directly or by reference, data elements, including composite data elements that may be used in interindustry interchange.
It identifies the following... View More
Document History
April 3, 2023
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2023 This document specifies directly or by reference, data elements, including composite data elements that are applicable to interindustry interchange. It identifies the following...
ISO/IEC 7816-6:2016
June 14, 2016
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2016 specifies directly or by reference, data elements, including composite data elements that may be used in interindustry interchange. It identifies the following characteristics of...
June 14, 2006
Corrigendum 1 - Identification cards -- Integrated circuit cards -- Part 6: Interindustry data elements for interchange -
A description is not available for this item.
May 21, 2004
Identification cards -- Integrated circuit cards -- Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2004 specifies the Data Elements (DEs) used for interindustry interchange based on integrated circuit cards (ICCs) both with contacts and without contacts. It gives the identifier,...