IEC - International Electrotechnical Commission - ISO/IEC 20922:2016

Information technology - Message Queuing Telemetry Transport (MQTT) v3.1.1

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 June 2016
Status: published
Page Count: 73
ICS Code (Application layer): 35.100.70
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 20922:2016 is a Client Server... View More

Document History

ISO/IEC 20922:2016
June 8, 2016
Information technology - Message Queuing Telemetry Transport (MQTT) v3.1.1
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 20922:2016 is a Client Server publish/subscribe...
Advertisement