IEC - International Electrotechnical Commission - ISO/IEC 13157-3:2016
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 3: NFC-SEC cryptography standard using ECDH-256 and AES-GCM
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 March 2016 |
| Status: | published |
| Page Count: | 8 |
| ICS Code (Networking): | 35.110 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 13157-3:2016 specifies the message contents... View More
Document History
ISO/IEC 13157-3:2016
March 29, 2016
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 3: NFC-SEC cryptography standard using ECDH-256 and AES-GCM
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 13157-3:2016 specifies the message contents and the...