IEC - International Electrotechnical Commission - ISO/IEC 16512-1:2016

Information technology - Relayed Multicast Control Protocol (RMCP) - Framework

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 March 2016
Status: published
Page Count: 12
ICS Code (Application layer): 35.100.70
abstract:

Relayed multicast protocol (RMCP) is a protocol which is used to realize a relayed multicast data transport scheme. Different from the conventional IP multicast, RMCP can configure a relayed... View More

Document History

ISO/IEC 16512-1:2016
March 21, 2016
Information technology - Relayed Multicast Control Protocol (RMCP) - Framework
Relayed multicast protocol (RMCP) is a protocol which is used to realize a relayed multicast data transport scheme. Different from the conventional IP multicast, RMCP can configure a relayed...
February 18, 2005
Information technology -- Relayed Multicast Control Protocol (RMCP) -- Framework
ISO/IEC 16512-1:2005 addresses the basic concepts needed to specify RMCP for relayed multicast. It defines the related terminology and proposes a framework for the future development of RMCP. The...
Advertisement