IEC - International Electrotechnical Commission - ISO/IEC 30106-3:2016
Information technology - Object oriented BioAPI - Part 3: C# implementation
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 March 2016 |
| Status: | revised |
| Page Count: | 56 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 30106-3:2016 specifies an interface of a BioAPI C# framework and BioAPI C# BSP which will mirror the corresponding components specified in ISO/IEC 30106‑1. The semantic equivalence... View More
Document History
November 4, 2020
Information technology - Object oriented BioAPI - Part 3: C# implementation
This document specifies an interface of a BioAPI C# framework and BioAPI C# BSP which mirror the corresponding components specified in ISO/IEC 30106-1. The semantic equivalence of this document will...
ISO/IEC 30106-3:2016
March 23, 2016
Information technology - Object oriented BioAPI - Part 3: C# implementation
ISO/IEC 30106-3:2016 specifies an interface of a BioAPI C# framework and BioAPI C# BSP which will mirror the corresponding components specified in ISO/IEC 30106‑1. The semantic equivalence of this...